Vishay Intertechnology, Inc. RES 26.1 OHM 3/4W 1% AXIAL RN70D26R1FRSL

Description
RES 26.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 3/4W 1% AXIAL - RN70D26R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 3/4W 1% AXIAL
RN70D26R1FRSL
RES 26.1 OHM 3/4W 1% AXIAL RN70D26R1FRSL
RES 26.1ohm 3/4W 1% AXIAL

RES 26.1ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D26R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D26R1FRSL-ND
Through Hole Resistors RN70D26R1FRSL-ND
26.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D26R1FRSL RN70D26R1FRSL-ND
Product Name RES 26.1 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers