Vishay Intertechnology, Inc. RES 2.61K OHM 3/4W 1% AXIAL RN70D2611FRSL

Description
RES 2.61Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 3/4W 1% AXIAL - RN70D2611FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3/4W 1% AXIAL
RN70D2611FRSL
RES 2.61K OHM 3/4W 1% AXIAL RN70D2611FRSL
RES 2.61Kohm 3/4W 1% AXIAL

RES 2.61Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2611FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2611FRSL-ND
Through Hole Resistors RN70D2611FRSL-ND
2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D2611FRSL RN70D2611FRSL-ND
Product Name RES 2.61K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers