Vishay Intertechnology, Inc. RES 255K OHM 3/4W 1% AXIAL RN70D2553FB14

Description
RES 255Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 3/4W 1% AXIAL - RN70D2553FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 3/4W 1% AXIAL
RN70D2553FB14
RES 255K OHM 3/4W 1% AXIAL RN70D2553FB14
RES 255Kohm 3/4W 1% AXIAL

RES 255Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D2553FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D2553FB14-ND
Through Hole Resistors RN70D2553FB14-ND
255 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D2553FB14 RN70D2553FB14-ND
Product Name RES 255K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details