Vishay Intertechnology, Inc. RES 154K OHM 3/4W 1% AXIAL RN70D1543FB14

Description
RES 154Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 3/4W 1% AXIAL - RN70D1543FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 3/4W 1% AXIAL
RN70D1543FB14
RES 154K OHM 3/4W 1% AXIAL RN70D1543FB14
RES 154Kohm 3/4W 1% AXIAL

RES 154Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1543FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1543FB14-ND
Through Hole Resistors RN70D1543FB14-ND
154 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1543FB14 RN70D1543FB14-ND
Product Name RES 154K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details