Vishay Intertechnology, Inc. RES 140 OHM 3/4W 1% AXIAL RN70D1400FRSL

Description
RES 140ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 3/4W 1% AXIAL - RN70D1400FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 3/4W 1% AXIAL
RN70D1400FRSL
RES 140 OHM 3/4W 1% AXIAL RN70D1400FRSL
RES 140ohm 3/4W 1% AXIAL

RES 140ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1400FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1400FRSL-ND
Through Hole Resistors RN70D1400FRSL-ND
140 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1400FRSL RN70D1400FRSL-ND
Product Name RES 140 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers