Vishay Intertechnology, Inc. METAL FILM,3/4W,1.30K,1%,100PPM,T/R RN70D1301FRE6

Description
METAL FILM,3/4W,1.30K,1%,1 00PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,3/4W,1.30K,1%,1 00PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,3/4W,1.30K,1%,100PPM,T/R - RN70D1301FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,3/4W,1.30K,1%,100PPM,T/R
RN70D1301FRE6
METAL FILM,3/4W,1.30K,1%,100PPM,T/R RN70D1301FRE6
METAL FILM,3/4W,1.30K,1%,1 00PPM,T/R

METAL FILM,3/4W,1.30K,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN70D1301FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1301FRE6-ND
Through Hole Resistors RN70D1301FRE6-ND
1.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1301FRE6 RN70D1301FRE6-ND
Product Name METAL FILM,3/4W,1.30K,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details