Vishay Intertechnology, Inc. Through Hole Resistors RN70D1005FB14

Description
10 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70D1005FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1005FB14-ND
Through Hole Resistors RN70D1005FB14-ND
10 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10M OHM 3/4W 1% AXIAL - RN70D1005FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 3/4W 1% AXIAL
RN70D1005FB14
RES 10M OHM 3/4W 1% AXIAL RN70D1005FB14
RES 10Mohm 3/4W 1% AXIAL

RES 10Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1005FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70D1005FB14
Through Hole Resistors RN70D1005FB14
RES 10M OHM 3/4W 1% AXIAL

RES 10M OHM 3/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70D1005FB14-ND RN70D1005FB14 RN70D1005FB14
Product Name Through Hole Resistors RES 10M OHM 3/4W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details