Vishay Intertechnology, Inc. RES 976 OHM 3/4W 1% AXIAL RN70C9760FBSL

Description
RES 976ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 3/4W 1% AXIAL - RN70C9760FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 3/4W 1% AXIAL
RN70C9760FBSL
RES 976 OHM 3/4W 1% AXIAL RN70C9760FBSL
RES 976ohm 3/4W 1% AXIAL

RES 976ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C9760FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C9760FBSL-ND
Through Hole Resistors RN70C9760FBSL-ND
976 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C9760FBSL RN70C9760FBSL-ND
Product Name RES 976 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details