Vishay Intertechnology, Inc. RES 86.6 OHM 3/4W .1% AXIAL RN70C86R6BBSL

Description
RES 86.6ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 3/4W .1% AXIAL - RN70C86R6BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 3/4W .1% AXIAL
RN70C86R6BBSL
RES 86.6 OHM 3/4W .1% AXIAL RN70C86R6BBSL
RES 86.6ohm 3/4W .1% AXIAL

RES 86.6ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C86R6BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C86R6BBSL-ND
Through Hole Resistors RN70C86R6BBSL-ND
86.6 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C86R6BBSL RN70C86R6BBSL-ND
Product Name RES 86.6 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details