Vishay Intertechnology, Inc. RES 8.25K OHM 3/4W 1% AXIAL RN70C8251FB14

Description
RES 8.25Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 3/4W 1% AXIAL - RN70C8251FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 3/4W 1% AXIAL
RN70C8251FB14
RES 8.25K OHM 3/4W 1% AXIAL RN70C8251FB14
RES 8.25Kohm 3/4W 1% AXIAL

RES 8.25Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C8251FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C8251FB14-ND
Through Hole Resistors RN70C8251FB14-ND
8.25 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 63K2598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
63K2598
Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 63K2598
Resistor,Metal Film,8.25KOhms,500WV ,1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,8.25KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C8251FB14 RN70C8251FB14-ND 63K2598
Product Name RES 8.25K OHM 3/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers