Vishay Intertechnology, Inc. RES 80.6 OHM 3/4W 1% AXIAL RN70C80R6FBSL

Description
RES 80.6ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 3/4W 1% AXIAL - RN70C80R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 3/4W 1% AXIAL
RN70C80R6FBSL
RES 80.6 OHM 3/4W 1% AXIAL RN70C80R6FBSL
RES 80.6ohm 3/4W 1% AXIAL

RES 80.6ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C80R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C80R6FBSL-ND
Through Hole Resistors RN70C80R6FBSL-ND
80.6 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C80R6FBSL RN70C80R6FBSL-ND
Product Name RES 80.6 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details