Vishay Intertechnology, Inc. RES 806 OHM 3/4W 1% AXIAL RN70C8060FB14

Description
RES 806ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 3/4W 1% AXIAL - RN70C8060FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 3/4W 1% AXIAL
RN70C8060FB14
RES 806 OHM 3/4W 1% AXIAL RN70C8060FB14
RES 806ohm 3/4W 1% AXIAL

RES 806ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C8060FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C8060FB14-ND
Through Hole Resistors RN70C8060FB14-ND
806 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C8060FB14 RN70C8060FB14-ND
Product Name RES 806 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details