Vishay Intertechnology, Inc. RES 73.2 OHM 3/4W .1% AXIAL RN70C73R2BRSL

Description
RES 73.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 3/4W .1% AXIAL - RN70C73R2BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 3/4W .1% AXIAL
RN70C73R2BRSL
RES 73.2 OHM 3/4W .1% AXIAL RN70C73R2BRSL
RES 73.2ohm 3/4W .1% AXIAL

RES 73.2ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C73R2BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C73R2BRSL-ND
Through Hole Resistors RN70C73R2BRSL-ND
73.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C73R2BRSL RN70C73R2BRSL-ND
Product Name RES 73.2 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details