Vishay Intertechnology, Inc. RES 73.2 OHM 3/4W .1% AXIAL RN70C73R2BBSL

Description
RES 73.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 3/4W .1% AXIAL - RN70C73R2BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 3/4W .1% AXIAL
RN70C73R2BBSL
RES 73.2 OHM 3/4W .1% AXIAL RN70C73R2BBSL
RES 73.2ohm 3/4W .1% AXIAL

RES 73.2ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C73R2BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C73R2BBSL-ND
Through Hole Resistors RN70C73R2BBSL-ND
73.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C73R2BBSL RN70C73R2BBSL-ND
Product Name RES 73.2 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers