Vishay Intertechnology, Inc. RES 61.9 OHM 3/4W 1% AXIAL RN70C61R9FRSL

Description
RES 61.9ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 3/4W 1% AXIAL - RN70C61R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 3/4W 1% AXIAL
RN70C61R9FRSL
RES 61.9 OHM 3/4W 1% AXIAL RN70C61R9FRSL
RES 61.9ohm 3/4W 1% AXIAL

RES 61.9ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C61R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C61R9FRSL-ND
Through Hole Resistors RN70C61R9FRSL-ND
61.9 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C61R9FRSL RN70C61R9FRSL-ND
Product Name RES 61.9 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details