Vishay Intertechnology, Inc. RES 56.2K OHM 3/4W 1% AXIAL RN70C5622FBSL

Description
RES 56.2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 3/4W 1% AXIAL - RN70C5622FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 3/4W 1% AXIAL
RN70C5622FBSL
RES 56.2K OHM 3/4W 1% AXIAL RN70C5622FBSL
RES 56.2Kohm 3/4W 1% AXIAL

RES 56.2Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5622FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5622FBSL-ND
Through Hole Resistors RN70C5622FBSL-ND
56.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5622FBSL RN70C5622FBSL-ND
Product Name RES 56.2K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers