Vishay Intertechnology, Inc. RES 530K OHM 3/4W .1% AXIAL RN70C5303BBSL

Description
RES 530Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 530Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530K OHM 3/4W .1% AXIAL - RN70C5303BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530K OHM 3/4W .1% AXIAL
RN70C5303BBSL
RES 530K OHM 3/4W .1% AXIAL RN70C5303BBSL
RES 530Kohm 3/4W .1% AXIAL

RES 530Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5303BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5303BBSL-ND
Through Hole Resistors RN70C5303BBSL-ND
530 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

530 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5303BBSL RN70C5303BBSL-ND
Product Name RES 530K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers