Vishay Intertechnology, Inc. RES 50 OHM 3/4W .1% AXIAL RN70C50R0BB14

Description
RES 50ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 3/4W .1% AXIAL - RN70C50R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 3/4W .1% AXIAL
RN70C50R0BB14
RES 50 OHM 3/4W .1% AXIAL RN70C50R0BB14
RES 50ohm 3/4W .1% AXIAL

RES 50ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C50R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C50R0BB14-ND
Through Hole Resistors RN70C50R0BB14-ND
50 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C50R0BB14 RN70C50R0BB14-ND
Product Name RES 50 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details