Vishay Intertechnology, Inc. RES 49.9 OHM 3/4W 1% AXIAL RN70C49R9FB14

Description
RES 49.9ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3/4W 1% AXIAL - RN70C49R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3/4W 1% AXIAL
RN70C49R9FB14
RES 49.9 OHM 3/4W 1% AXIAL RN70C49R9FB14
RES 49.9ohm 3/4W 1% AXIAL

RES 49.9ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C49R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C49R9FB14-ND
Through Hole Resistors RN70C49R9FB14-ND
49.9 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C49R9FB14 RN70C49R9FB14-ND
Product Name RES 49.9 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details