Vishay Intertechnology, Inc. RES 499 OHM 3/4W 1% AXIAL RN70C4990FRE6

Description
RES 499ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 3/4W 1% AXIAL - RN70C4990FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3/4W 1% AXIAL
RN70C4990FRE6
RES 499 OHM 3/4W 1% AXIAL RN70C4990FRE6
RES 499ohm 3/4W 1% AXIAL

RES 499ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4990FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4990FRE6-ND
Through Hole Resistors RN70C4990FRE6-ND
499 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4990FRE6 RN70C4990FRE6-ND
Product Name RES 499 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details