Vishay Intertechnology, Inc. RES 47.5K OHM 3/4W 1% AXIAL RN70C4752FRE6

Description
RES 47.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 3/4W 1% AXIAL - RN70C4752FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 3/4W 1% AXIAL
RN70C4752FRE6
RES 47.5K OHM 3/4W 1% AXIAL RN70C4752FRE6
RES 47.5Kohm 3/4W 1% AXIAL

RES 47.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4752FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4752FRE6-ND
Through Hole Resistors RN70C4752FRE6-ND
47.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4752FRE6 RN70C4752FRE6-ND
Product Name RES 47.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details