Vishay Intertechnology, Inc. RES 4.32K OHM 3/4W .5% AXIAL RN70C4321DBSL

Description
RES 4.32Kohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 3/4W .5% AXIAL - RN70C4321DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 3/4W .5% AXIAL
RN70C4321DBSL
RES 4.32K OHM 3/4W .5% AXIAL RN70C4321DBSL
RES 4.32Kohm 3/4W .5% AXIAL

RES 4.32Kohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4321DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4321DBSL-ND
Through Hole Resistors RN70C4321DBSL-ND
4.32 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4321DBSL RN70C4321DBSL-ND
Product Name RES 4.32K OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details