Vishay Intertechnology, Inc. RES 402K OHM 3/4W 1% AXIAL RN70C4023FBSL

Description
RES 402Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 3/4W 1% AXIAL - RN70C4023FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 3/4W 1% AXIAL
RN70C4023FBSL
RES 402K OHM 3/4W 1% AXIAL RN70C4023FBSL
RES 402Kohm 3/4W 1% AXIAL

RES 402Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4023FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4023FBSL-ND
Through Hole Resistors RN70C4023FBSL-ND
402 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4023FBSL RN70C4023FBSL-ND
Product Name RES 402K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers