Vishay Intertechnology, Inc. RES 3.16K OHM 3/4W .1% AXIAL RN70C3161BRSL

Description
RES 3.16Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 3/4W .1% AXIAL - RN70C3161BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 3/4W .1% AXIAL
RN70C3161BRSL
RES 3.16K OHM 3/4W .1% AXIAL RN70C3161BRSL
RES 3.16Kohm 3/4W .1% AXIAL

RES 3.16Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3161BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3161BRSL-ND
Through Hole Resistors RN70C3161BRSL-ND
3.16 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3161BRSL RN70C3161BRSL-ND
Product Name RES 3.16K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers