Vishay Intertechnology, Inc. RES 312K OHM 3/4W .1% AXIAL RN70C3123BRSL

Description
RES 312Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 312Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 3/4W .1% AXIAL - RN70C3123BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 3/4W .1% AXIAL
RN70C3123BRSL
RES 312K OHM 3/4W .1% AXIAL RN70C3123BRSL
RES 312Kohm 3/4W .1% AXIAL

RES 312Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3123BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3123BRSL-ND
Through Hole Resistors RN70C3123BRSL-ND
312 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

312 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3123BRSL RN70C3123BRSL-ND
Product Name RES 312K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details