Vishay Intertechnology, Inc. RES 30.1K OHM 3/4W 1% AXIAL RN70C3012FR36

Description
RES 30.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 3/4W 1% AXIAL - RN70C3012FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 3/4W 1% AXIAL
RN70C3012FR36
RES 30.1K OHM 3/4W 1% AXIAL RN70C3012FR36
RES 30.1Kohm 3/4W 1% AXIAL

RES 30.1Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3012FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3012FR36-ND
Through Hole Resistors RN70C3012FR36-ND
30.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3012FR36 RN70C3012FR36-ND
Product Name RES 30.1K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details