Vishay Intertechnology, Inc. RES 301 OHM 3/4W 1% AXIAL RN70C3010FRSL

Description
RES 301ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3/4W 1% AXIAL - RN70C3010FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3/4W 1% AXIAL
RN70C3010FRSL
RES 301 OHM 3/4W 1% AXIAL RN70C3010FRSL
RES 301ohm 3/4W 1% AXIAL

RES 301ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3010FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3010FRSL-ND
Through Hole Resistors RN70C3010FRSL-ND
301 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3010FRSL RN70C3010FRSL-ND
Product Name RES 301 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers