Vishay Intertechnology, Inc. RES 301 OHM 3/4W .5% AXIAL RN70C3010DRE6

Description
RES 301ohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3/4W .5% AXIAL - RN70C3010DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3/4W .5% AXIAL
RN70C3010DRE6
RES 301 OHM 3/4W .5% AXIAL RN70C3010DRE6
RES 301ohm 3/4W .5% AXIAL

RES 301ohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3010DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3010DRE6-ND
Through Hole Resistors RN70C3010DRE6-ND
301 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3010DRE6 RN70C3010DRE6-ND
Product Name RES 301 OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details