Vishay Intertechnology, Inc. RES 27.1K OHM 3/4W .5% AXIAL RN70C2712DBSL

Description
RES 27.1Kohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 27.1Kohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 3/4W .5% AXIAL - RN70C2712DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 3/4W .5% AXIAL
RN70C2712DBSL
RES 27.1K OHM 3/4W .5% AXIAL RN70C2712DBSL
RES 27.1Kohm 3/4W .5% AXIAL

RES 27.1Kohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2712DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2712DBSL-ND
Through Hole Resistors RN70C2712DBSL-ND
27.1 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.1 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2712DBSL RN70C2712DBSL-ND
Product Name RES 27.1K OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details