Vishay Intertechnology, Inc. RES 249 OHM 3/4W 1% AXIAL RN70C2490FRSL

Description
RES 249ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 3/4W 1% AXIAL - RN70C2490FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 3/4W 1% AXIAL
RN70C2490FRSL
RES 249 OHM 3/4W 1% AXIAL RN70C2490FRSL
RES 249ohm 3/4W 1% AXIAL

RES 249ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2490FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2490FRSL-ND
Through Hole Resistors RN70C2490FRSL-ND
249 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2490FRSL RN70C2490FRSL-ND
Product Name RES 249 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details