Vishay Intertechnology, Inc. RES 2.4K OHM 3/4W .1% AXIAL RN70C2401BBSL

Description
RES 2.4Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 3/4W .1% AXIAL - RN70C2401BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 3/4W .1% AXIAL
RN70C2401BBSL
RES 2.4K OHM 3/4W .1% AXIAL RN70C2401BBSL
RES 2.4Kohm 3/4W .1% AXIAL

RES 2.4Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2401BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2401BBSL-ND
Through Hole Resistors RN70C2401BBSL-ND
2.4 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2401BBSL RN70C2401BBSL-ND
Product Name RES 2.4K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details