Vishay Intertechnology, Inc. Through Hole Resistors RN70C2250BB14

Description
225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C2250BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2250BB14-ND
Through Hole Resistors RN70C2250BB14-ND
225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 225 OHM 3/4W .1% AXIAL - RN70C2250BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 3/4W .1% AXIAL
RN70C2250BB14
RES 225 OHM 3/4W .1% AXIAL RN70C2250BB14
RES 225ohm 3/4W .1% AXIAL

RES 225ohm 3/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70C2250BB14-ND RN70C2250BB14
Product Name Through Hole Resistors RES 225 OHM 3/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 225 ohms 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details