Vishay Intertechnology, Inc. RES 2.21K OHM 3/4W 1% AXIAL RN70C2211FRSL

Description
RES 2.21Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 3/4W 1% AXIAL - RN70C2211FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 3/4W 1% AXIAL
RN70C2211FRSL
RES 2.21K OHM 3/4W 1% AXIAL RN70C2211FRSL
RES 2.21Kohm 3/4W 1% AXIAL

RES 2.21Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2211FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2211FRSL-ND
Through Hole Resistors RN70C2211FRSL-ND
2.21 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2211FRSL RN70C2211FRSL-ND
Product Name RES 2.21K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers