Vishay Intertechnology, Inc. RES 215 OHM 3/4W 1% AXIAL RN70C2150FBSL

Description
RES 215ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 3/4W 1% AXIAL - RN70C2150FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3/4W 1% AXIAL
RN70C2150FBSL
RES 215 OHM 3/4W 1% AXIAL RN70C2150FBSL
RES 215ohm 3/4W 1% AXIAL

RES 215ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2150FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2150FBSL-ND
Through Hole Resistors RN70C2150FBSL-ND
215 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2150FBSL RN70C2150FBSL-ND
Product Name RES 215 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details