Vishay Intertechnology, Inc. RES 2K OHM 3/4W .1% AXIAL RN70C2001BBSL

Description
RES 2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3/4W .1% AXIAL - RN70C2001BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3/4W .1% AXIAL
RN70C2001BBSL
RES 2K OHM 3/4W .1% AXIAL RN70C2001BBSL
RES 2Kohm 3/4W .1% AXIAL

RES 2Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2001BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2001BBSL-ND
Through Hole Resistors RN70C2001BBSL-ND
2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2001BBSL RN70C2001BBSL-ND
Product Name RES 2K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details