Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole RN70C2000FB14

Description
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole - RN70C2000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
RN70C2000FB14
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole RN70C2000FB14
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN70C2000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2000FB14-ND
Through Hole Resistors RN70C2000FB14-ND
200 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2000FB14 RN70C2000FB14-ND
Product Name Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details