Vishay Intertechnology, Inc. RES 154 OHM 3/4W .1% AXIAL RN70C1540BB14

Description
RES 154ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 3/4W .1% AXIAL - RN70C1540BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 3/4W .1% AXIAL
RN70C1540BB14
RES 154 OHM 3/4W .1% AXIAL RN70C1540BB14
RES 154ohm 3/4W .1% AXIAL

RES 154ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1540BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1540BB14-ND
Through Hole Resistors RN70C1540BB14-ND
154 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1540BB14 RN70C1540BB14-ND
Product Name RES 154 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers