Vishay Intertechnology, Inc. RES 150 OHM 3/4W 1% AXIAL RN70C1500FB14

Description
RES 150ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 3/4W 1% AXIAL - RN70C1500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3/4W 1% AXIAL
RN70C1500FB14
RES 150 OHM 3/4W 1% AXIAL RN70C1500FB14
RES 150ohm 3/4W 1% AXIAL

RES 150ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1500FB14-ND
Through Hole Resistors RN70C1500FB14-ND
150 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 20C8882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
20C8882
Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 20C8882
Resistor,Metal Film,150Ohms,500WV,1 +/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,150Ohms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1500FB14 RN70C1500FB14-ND 20C8882
Product Name RES 150 OHM 3/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details