Vishay Intertechnology, Inc. RES 14.3K OHM 3/4W 1% AXIAL RN70C1432FRSL

Description
RES 14.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 3/4W 1% AXIAL - RN70C1432FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 3/4W 1% AXIAL
RN70C1432FRSL
RES 14.3K OHM 3/4W 1% AXIAL RN70C1432FRSL
RES 14.3Kohm 3/4W 1% AXIAL

RES 14.3Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1432FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1432FRSL-ND
Through Hole Resistors RN70C1432FRSL-ND
14.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1432FRSL RN70C1432FRSL-ND
Product Name RES 14.3K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details