Vishay Intertechnology, Inc. Through Hole Resistors RN70C1203FRE6

Description
120 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C1203FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1203FRE6-ND
Through Hole Resistors RN70C1203FRE6-ND
120 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 120K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R - RN70C1203FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
RN70C1203FRE6
Res Metal Film 120K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R RN70C1203FRE6
Res Metal Film 120K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 120K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70C1203FRE6-ND RN70C1203FRE6
Product Name Through Hole Resistors Res Metal Film 120K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details