Vishay Intertechnology, Inc. RES 750 OHM 1/2W .1% AXIAL RN65E7500BRSL

Description
RES 750ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W .1% AXIAL - RN65E7500BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W .1% AXIAL
RN65E7500BRSL
RES 750 OHM 1/2W .1% AXIAL RN65E7500BRSL
RES 750ohm 1/2W .1% AXIAL

RES 750ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E7500BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E7500BRSL-ND
Through Hole Resistors RN65E7500BRSL-ND
750 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E7500BRSL RN65E7500BRSL-ND
Product Name RES 750 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers