Vishay Intertechnology, Inc. RES 681K OHM 1/2W .1% AXIAL RN65E6813BBSL

Description
RES 681Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/2W .1% AXIAL - RN65E6813BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/2W .1% AXIAL
RN65E6813BBSL
RES 681K OHM 1/2W .1% AXIAL RN65E6813BBSL
RES 681Kohm 1/2W .1% AXIAL

RES 681Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E6813BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E6813BBSL-ND
Through Hole Resistors RN65E6813BBSL-ND
681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E6813BBSL RN65E6813BBSL-ND
Product Name RES 681K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers