Vishay Intertechnology, Inc. RES 66.5 OHM 1/2W .1% AXIAL RN65E66R5BRSL

Description
RES 66.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/2W .1% AXIAL - RN65E66R5BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/2W .1% AXIAL
RN65E66R5BRSL
RES 66.5 OHM 1/2W .1% AXIAL RN65E66R5BRSL
RES 66.5ohm 1/2W .1% AXIAL

RES 66.5ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E66R5BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E66R5BRSL-ND
Through Hole Resistors RN65E66R5BRSL-ND
66.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E66R5BRSL RN65E66R5BRSL-ND
Product Name RES 66.5 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details