Vishay Intertechnology, Inc. RES 634 OHM 1/2W .1% AXIAL RN65E6340BB14

Description
RES 634ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/2W .1% AXIAL - RN65E6340BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/2W .1% AXIAL
RN65E6340BB14
RES 634 OHM 1/2W .1% AXIAL RN65E6340BB14
RES 634ohm 1/2W .1% AXIAL

RES 634ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E6340BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E6340BB14-ND
Through Hole Resistors RN65E6340BB14-ND
634 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

634 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E6340BB14 RN65E6340BB14-ND
Product Name RES 634 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers