Vishay Intertechnology, Inc. RES 61.9 OHM 1/2W .1% AXIAL RN65E61R9BB14

Description
RES 61.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/2W .1% AXIAL - RN65E61R9BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/2W .1% AXIAL
RN65E61R9BB14
RES 61.9 OHM 1/2W .1% AXIAL RN65E61R9BB14
RES 61.9ohm 1/2W .1% AXIAL

RES 61.9ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E61R9BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E61R9BB14-ND
Through Hole Resistors RN65E61R9BB14-ND
61.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E61R9BB14 RN65E61R9BB14-ND
Product Name RES 61.9 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers