Vishay Intertechnology, Inc. RES 590 OHM 1/2W .25% AXIAL RN65E5900CBSL

Description
RES 590ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W .25% AXIAL - RN65E5900CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W .25% AXIAL
RN65E5900CBSL
RES 590 OHM 1/2W .25% AXIAL RN65E5900CBSL
RES 590ohm 1/2W .25% AXIAL

RES 590ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5900CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5900CBSL-ND
Through Hole Resistors RN65E5900CBSL-ND
590 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5900CBSL RN65E5900CBSL-ND
Product Name RES 590 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details