Vishay Intertechnology, Inc. RES 590 OHM 1/2W .25% AXIAL RN65E5900CB14

Description
RES 590ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W .25% AXIAL - RN65E5900CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W .25% AXIAL
RN65E5900CB14
RES 590 OHM 1/2W .25% AXIAL RN65E5900CB14
RES 590ohm 1/2W .25% AXIAL

RES 590ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5900CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5900CB14-ND
Through Hole Resistors RN65E5900CB14-ND
590 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5900CB14 RN65E5900CB14-ND
Product Name RES 590 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details