Vishay Intertechnology, Inc. RES 54.9K OHM 1/2W .1% AXIAL RN65E5492BRSL

Description
RES 54.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/2W .1% AXIAL - RN65E5492BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W .1% AXIAL
RN65E5492BRSL
RES 54.9K OHM 1/2W .1% AXIAL RN65E5492BRSL
RES 54.9Kohm 1/2W .1% AXIAL

RES 54.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5492BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5492BRSL-ND
Through Hole Resistors RN65E5492BRSL-ND
54.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5492BRSL RN65E5492BRSL-ND
Product Name RES 54.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details