Vishay Intertechnology, Inc. RES 53.6K OHM 1/2W .1% AXIAL RN65E5362BB14

Description
RES 53.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/2W .1% AXIAL - RN65E5362BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W .1% AXIAL
RN65E5362BB14
RES 53.6K OHM 1/2W .1% AXIAL RN65E5362BB14
RES 53.6Kohm 1/2W .1% AXIAL

RES 53.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5362BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5362BB14-ND
Through Hole Resistors RN65E5362BB14-ND
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5362BB14 RN65E5362BB14-ND
Product Name RES 53.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers