Vishay Intertechnology, Inc. RES 51.1K OHM 1/2W .1% AXIAL RN65E5112BBSL

Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/2W .1% AXIAL - RN65E5112BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/2W .1% AXIAL
RN65E5112BBSL
RES 51.1K OHM 1/2W .1% AXIAL RN65E5112BBSL
RES 51.1Kohm 1/2W .1% AXIAL

RES 51.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5112BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5112BBSL-ND
Through Hole Resistors RN65E5112BBSL-ND
51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5112BBSL RN65E5112BBSL-ND
Product Name RES 51.1K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details